Tempco Electric Heater Corporation Datasheets for Water Heaters
Water heaters are gas, oil or electric-fired devices used to heat water for residential and commercial use.
Water Heaters: Learn more
| Product Name | Notes |
|---|---|
| Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a... | |
| These heaters are constructed with the following Design Features: Hi-Density Swaged Construction with Single-End, Right-Angle Termination Location 44" mica insulated 842°F (450°C) Lead Wires 1" Diameter Heater Sheath Incoloy... | |
| These heaters are constructed with the following Design Features: Passivated Incoloy Sheath 10" long Teflon® Insulated lead wires Brass Fitting Epoxy Seal at Lead End, 266°F (130°C) Standard, 194°F (90°C)... | |
| Vessel material is SA53B or SA106B steel. Good for up to 750°F (399°C) operating temperature. Optional Heating source—1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to... | |
| We are at the forefront of the industry, addressing the challenges of stringent operating parameters and high quality requirements faced by original equipment manufacturers specializing in the semiconductor, wave solder... |