Tempco Electric Heater Corporation Datasheets for Thermocouple Wire
Thermocouple wire is used to make or extend thermocouples. The wire connects thermocouples from the sensing point to the point of cold junction compensation (CJC).
Thermocouple Wire: Learn more
| Product Name | Notes |
|---|---|
| A thermocouple consists of two wires of dissimilar metals welded together into a junction. At the other end of the signal wires, usually as part of the input instrument, is... | |
| Design/Special Features: Rated for 221°F (105°C) upper limit (above 104°F [40°C], coil form may change if stretched)ANSI Color Coded Outer Jacket Wire is 26 gauge stranded with PVC insulation and... |