Tempco Electric Heater Corporation Datasheets for Cast-In Heaters
Cast-in heaters are made-to-order tubular or wire heaters cast into a part that is designed to be an integral component of a larger piece of equipment.
Cast-In Heaters: Learn more
| Product Name | Notes |
|---|---|
| As a standard, Cast-In Band Heaters are manufactured in aluminum alloys because this material provides very good thermal conductive properties. For applications requiring higher operating temperatures and/or higher watt densities,... | |
| L-shaped Cast-In Heaters are designed for square/rectangular applications. For mounting purposed, heaters can be designed with 45° flanged ear extensions that are bolted and drawn together, or can be made... | |
| Tempco Cast-In Aluminum Platen Heaters are a logical choice to satisfy these critical application parameters, as the aluminum alloy has excellent thermal conductivity and a highly reliable, computer designed heating... | |
| Tempco offers three standard Circulation Heater designs that are compact lightweight unit used for heating gases or liquids. The material being heated is pumped through the coiled seamless 316 SS... | |
| Tempco's thermo-platens are made from aluminum, bronze and brass alloys. These materials provide excellent thermal conductivity for rapid heat transfer with uniform temperature gradients. To further enhance heat profiles, the... | |
| The challenging operating parameters these Cast-In Heaters are required for are primarily due to the presence of excessive contamination, high watt densities and high temperature as well as unusual physical... | |
| The design scope of this product line makes it possible to cast large or small diameter disc shaped rings with nominal thicknesses of 5/8" to 1". These units are an... | |
| Transfer pipes used in large-scale extrusion lines are difficult to heat because of their irregular geometry. They are not machined cylinders so proper contact and heat transfer are difficult to... | |
| We are at the forefront of the industry, addressing the challenges of stringent operating parameters and high quality requirements faced by original equipment manufacturers specializing in the semiconductor, wave solder... |