Tempco Electric Heater Corporation Datasheets for Over-the-Side Heaters
Over-the-side heaters are immersion heaters that hang over the side of a tank of heated material.
Over-the-Side Heaters: Learn more
| Product Name | Notes |
|---|---|
| Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection... | |
| Typical Applications For plating tanks, phosphatizing and concentrated aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded for safety Vapor-tight polypropylene terminal enclosure with universal mounting flange... | |
| Typical Applications For plating tanks, rinse tanks and other acidic aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded for safety Vapor-tight polypropylene terminal enclosure with universal... | |
| Typical Applications For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded for safety Vapor-tight polypropylene terminal enclosure Standard 3-ft. | |
| General Purpose Over-the-Side Immersion Heaters, Vertical Loop Low-Profile Immersion Heaters, Sanitzing Sink Immersion Heaters and Deep Tank/Sump Immersion Heaters are manufactured with Incoloy®, Stainless Steel, Steel or Copper heating elements... | |
| Standard guards are made of polypropylene. Fluoropolymer (PTFE) guards are available for chromic acid and temperatures above 180°F (82°C). T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded for... | |
| Two Styles: WCT1 Wraparound Full Coverage Blanket Heater WCT2 Heating Pad that is placed underneath the Tank/Bladder Does not contaminate or scorch your product Durable and Long Lasting Variety of... |