Tempco Electric Heater Corporation Datasheets for Data Loggers and Data Recorders
Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more
| Product Name | Notes |
|---|---|
| Design Features 6-Channel dotting recorder 100 mm chart paper size 144 × 144 mm metal housing Weighs only 3.3 lb. (1.5 Kg) NEMA 4 / IP65 Dustproof water resistant housing... | |
| Product Overview The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three... |