Tempco Electric Heater Corporation Datasheets for Circulation Heaters
Circulation heaters are used primarily to heat moving, flowing, or circulating fluid streams. Fluid flows through the heater, which transfers heat to the fluid stream. Any liquid or gas is generally acceptable for use with a circulation heater.
Circulation Heaters: Learn more
| Product Name | Notes |
|---|---|
| Tempco offers three standard Circulation Heater designs that are compact lightweight unit used for heating gases or liquids. The material being heated is pumped through the coiled seamless 316 SS... | |
| Vessel material is SA53B or SA106B steel. Good for up to 750°F (399°C) operating temperature. Optional Heating source—1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to... |