Tempco Electric Heater Corporation Datasheets for Dial Thermometers
Dial thermometers are bimetal or bi-metallic, liquid or gas-filled, and vapor-tension-based. These devices display temperatures in Fahrenheit, Celsius, or both.
Dial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Design Features All Stainless Steel Construction Hermetically Sealed (ASME B40.3) Accurate to 1% of Full Scale Standard External Reset Silicone Fillable for Vibration Resistance 1/2" NPT Connection Standard Selected 3"... | |
| Design Features Complete 180° Adjustability 360° Case Rotation All Stainless Steel Construction Hermetically Sealed (ASME B40.3) Accurate to 1% of Full Scale Standard External Reset Silicone Fillable for Vibration Resistance... |