Tempco Electric Heater Corporation Datasheets for Drum Heaters

Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease.
Drum Heaters: Learn more

Product Name Notes
Drum & Pail Heaters Maximum operating temperature: 425°F (218°C). Power cord is 6-foot long, SJO Type 16/3 complete with three-prong plug for 120 VAC models. Plugs are not included on...
Thermostat Control Models sense temperature in an area remote from the heating element and will automatically cycle heater to maintain set temperature. Three-heat switch allows three wattage ratings per thermostat...
Digital On-Off Controller Range: For Metal Drums: 50° to 450°F (10° to 232°C) For Poly Drums: 50° to 160°F (10° to 71°C) Facing and Liner Material: Silicone impregnated cloth Insulation:...
Double Pole 60-250°F thermostat with over-temperature cutout and pilot lamp to indicate heater on/off status Only 8" of vertical riser is heated, allowing liquid level to fluctuate without damaging the...
Holds up to 900 lbs. Chain Link Reinforced Power Cord Infinite Variable Heat Control Overall Diameter is 28-1/2" Inside Diameter of 24" The dolly comes equipped with 3" diameter phenolic...
Two Styles: WCT1 Wraparound Full Coverage Blanket Heater WCT2 Heating Pad that is placed underneath the Tank/Bladder Does not contaminate or scorch your product Durable and Long Lasting Variety of...