Tempco Electric Heater Corporation Datasheets for Band Heaters
Band heaters are ring-shaped heaters that clamp onto a cylindrical object and heat via conductive heat transfer.
Band Heaters: Learn more
| Product Name | Notes |
|---|---|
| A helically wound resistance coil made from nickel-chrome wire is precisely strung through specially designed ceramic insulating bricks, forming a flexible heating mat. These heaters transmit heat through both conduction... | |
| As a standard, Cast-In Band Heaters are manufactured in aluminum alloys because this material provides very good thermal conductive properties. For applications requiring higher operating temperatures and/or higher watt densities,... | |
| Duraband is a mica insulated heater incorporating a Low Thermal Expansion Alloy outer sheath that is used as a uniquely designed Built-In Strap. It is a proven heater design for... | |
| Mini-Coil Band Heaters have two types of clamping: Screw operated clamping for the traditional style and Cam Operated Clamping. Cam operated axial clamping allows tool room personnel to replace the... | |
| Specially formulated mineral insulated tape providing excellent thermal conductivity and dielectric strength is used to insulate the nickel chrome resistance wire from the stainless steel sheath. The heater assembly is... | |
| Stainless steel tubing for liquid cooling is placed in the additional channels of the aluminum track next to the tubular heater in the Heat and Cool designs. The overall low... | |
| Tubular Nozzle Band heaters are recommended for heating applications where premature nozzle band heater burn-out on plastic injection molding machines is a constant problem due to contamination from plastic overflow... |