Tempco Electric Heater Corporation Datasheets for Cartridge Heaters
Cartridge heaters are cylindrical devices generally inserted into a heated substance.
Cartridge Heaters: Learn more
| Product Name | Notes |
|---|---|
| Bolt heaters are Hi-Density cartridge heaters with a wooden handle attached to a terminal conduit box for easy insertion and removal. | |
| Like most Tempco Products, our highly engineered custom manufactured Cartridge Heaters are made to customer specifications. Below is a small sampling of the specialty Cartridge Heaters that Tempco has designed. | |
| Sheath material is 304 Stainless Steel which provides high temperature strength, good thermal conductivity and resistance to oxidation. Sheath is roll crimped over a 304 Stainless Steel end disc. This... | |
| Standard sheath material is 304 Stainless Steel which provides good thermal conductivity, and resistance to corrosion and scaling. Welded end disc made from the same material as the sheath provides... | |
| Standard sheath material is 321 Stainless Steel which provides good thermal conductivity, and resistance to corrosion and scaling. Welded end disc made from the same material as the sheath provides... | |
| There are two types of InLine Forced Air Heaters: LDA – outlet temperature of 1000°F (538°C) and Inlet air or gas temperature up to 250°F (121°C) HAC – Exit air... | |
| These heaters are configured for specific tasks in the plastic injection molding environment with extra long leads, Teflon® or fiberglass insulation, optional thermocouples and grounded sensor options at the end... | |
| These heaters are constructed with the following Design Features: Hi-Density Swaged Construction with Single-End, Right-Angle Termination Location 44" mica insulated 842°F (450°C) Lead Wires 1" Diameter Heater Sheath Incoloy... | |
| These heaters are constructed with the following Design Features: Passivated Incoloy Sheath 10" long Teflon® Insulated lead wires Brass Fitting Epoxy Seal at Lead End, 266°F (130°C) Standard, 194°F (90°C)... |