Tempco Electric Heater Corporation Datasheets for Inline Heaters
Inline heaters instantly heat fluids that are passed through the device. Upon exiting the heater, the fluids are consumed for their intended use and are not re-circulated.
Inline Heaters: Learn more
| Product Name | Notes |
|---|---|
| There are two types of InLine Forced Air Heaters: LDA – outlet temperature of 1000°F (538°C) and Inlet air or gas temperature up to 250°F (121°C) HAC – Exit air... |