Tempco Electric Heater Corporation Datasheets for Coil Heaters

Coil heaters and cable heaters are heating elements formed from straight (uncoiled) segments of round or square heating cable.
Coil Heaters: Learn more

Product Name Notes
Gamma Series mini-coil heaters for hot runner tooling are constructed with the heating element tightly sandwiched between a nickel plated copper inner sleeve and a stainless steel outer sleeve. The...
Mini-Coil Band Heaters have two types of clamping: Screw operated clamping for the traditional style and Cam Operated Clamping. Cam operated axial clamping allows tool room personnel to replace the...
The casting is protected by a stainless steel tube. The maximum operating temperature for the bronze casting is 1200°F (650°C); the optional aluminum casting has a maximum operating temperature of...
The densely compacted MgO insulation used in Tempco-Pak heaters produces excellent high temperature insulation resistance and dielectric strength. Heaters can be manufactured with the optional cold nickel leads internally spliced...
The heating source for the Mightyband heater is a resistance wire in straight form or wound into a miniature helical coil. The swaging and drawing process involved in manufacturing the...
The heating source is a resistance wire in straight form or wound into a miniature helical coil. The swaging and drawing process involved in manufacturing the heater cable compacts the...