Tempco Electric Heater Corporation Datasheets for Flexible Heaters

Flexible heaters are devices that can be molded to the shape of a heated object.
Flexible Heaters: Learn more

Product Name Notes
Drum & Pail Heaters Maximum operating temperature: 425°F (218°C). Power cord is 6-foot long, SJO Type 16/3 complete with three-prong plug for 120 VAC models. Plugs are not included on...
Electrically heated hose assemblies are designed for optimum transfer of non-explosive liquids or gases. Common Applications Adhesives Bulk Transfer Chemical Transfer Food Products Gas Analyzer Systems Hot Melt Systems Hot...
Etched Foil Kapton flexible heaters are made with a thin metal foil (.001"), usually a nickel base alloy, as the resistance element. The resistance pattern to be etched is designed...
Silicone Rubber Heaters are available as wire wound or etched foil. Wire wound elements consist of the resistance wire wound on a fiberglass cord for support and stability. Etched foil...
Tempco’s composite bonding and curing heater blankets are designed with an extra strong strain relief, and even heat distribution to produce the best possible cure or bond. Temperature uniformity is...
The adhesive surrounds the resistance wire and transfers the thermal energy directly to the surface of the load. The resistance wire itself has a back and forth kink that acts...
The Duo-Tape construction begins with bundled, fine strand resistance wire, 37 to 40 gauge, covered with a minimum of 2 layers of high temperature braided AMOX yarn. The insulated resistance...
This heavy-duty assembly, made from our proven wire-wound silicone rubber heater technology, will provide hundreds of hours of use. • Built-in thermostat limits temperature to 194°F (90°C) • Standard Voltage...