Tempco Electric Heater Corporation Datasheets for Strip Heaters
Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly.
Strip Heaters: Learn more
| Product Name | Notes |
|---|---|
| Ruggedly constructed .315 diameter heating elements are the heat source for Maxistrip heaters, providing excellent life. Specially designed aluminum track houses the tubular heating element, providing an excellent heat sink... | |
| Specially treated rust-resistant steel sheath casing provides physical strength, high emissivity and good thermal conductivity for sheath temperatures up to 900°F (480°C). For corrosive atmospheres and/or sheath temperatures up to... | |
| Type 304 Stainless Steel sheath provides physical strength and resistance to high temperatures of up to 1200°F (650°C) and chemical corrosion. Helically wound resistance wire coil made from nickel-chrome wire... |