Tempco Electric Heater Corporation Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Style MTA1 MI Cable TC Assembly Transition to Lead Wire | |
| Style MTA2 MI Cable TC Assembly Plug or Jack Termination | |
| Style MTA3 MI Cable TC Assembly Open Disc Termination | |
| Style MTA4 MI Cable TC Assembly Stripped Cold End | |
| Style MTA5 MI Cable TC Assembly Connection Head | |
| Style MTA6 MI Cable TC Assembly Connection Head with 1/2" NPT Hex Nipple | |
| Style MTA7 MI Cable TC Assembly Connection Head with 1/2"NPT Pipe Nipple | |
| Style MTA8 MI Cable TC Assembly Connection Head with 1/2" NPT Nipple, Union, Nipple | |
| Style MTA9 MI Cable TC Assembly Handheld Probe | |
| Style TCN Noble Metal Thermocouples | |
| Style TMW Magnet Thermocouples | |
| Style TNW Nozzle Thermocouples | |
| Style TPW Pipe Clamp Thermocouples | |
| Style TRW Ring Lug Thermocouples | |
| Style TSW Shim Stock Thermocouples | |
| Style TTW Tube & Wire Thermocouples | |
| Style TWW Wire Thermocouples | |
| Direct Replacement Thermocouples Manufactured with the highest quality materials and workmanship Thermocouple wire is stranded (for flexibility) ANSI Type J thermocouple grade, with ANSI color-coded fiberglass insulation (White=Positive, Red=Negative) All... | |
| Style 6—Rigid Straight Compression Fitting Thermocouple Style 7—Rigid 45° Bend Compression Fitting Thermocouple Style 8—Rigid 90° Bend Compression Fitting Thermocouple | |
| Style A—Adjustable Tip Eliminates excess inventory. Tip can be field adjusted from flush to 2 inches. MgO insulated. Can be installed wherever standard melt thermocouples are in use. Bolt with... | |
| Style D — Dual Element (Available in 14 ga. and 20 ga. only) Dual set of thermocouple wires with 4-hole round alumina insulators Style A — Angle Element Angle thermocouple... | |
| These sensors are made-to-order to meet the requirements of the specific application. The styles depicted below are the most common constructions. Consult Tempco for other sizes and construction methods. | |
| Forms easily to any angle. One style can replace several fixed length thermocouples. Use with bayonet adapters Style 1 – Spring Adjustable Bayonet Thermocouple Insertion length adjustable from 1" to... |