Tempco Electric Heater Corporation Datasheets for Temperature Indicators
Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input.
Temperature Indicators: Learn more
| Product Name | Notes |
|---|---|
| Specifications Material: Polyester for up to 160°C/320°F Polymide for above 160°C/320°F Accuracy: ± 1°C below 100°C/212°F ± 1% above 100°C/212°F Pressure-Sensitive Adhesive: Double sided low tack adhesive up to 160°C/320°F... |