Econo Lift Limited Datasheets for Scissor Lifts
Scissor lifts are devices that use a scissor-like mechanism to raise and lower a work platform. This item of material handling equipment conveys personnel and cargo in the vertical plane. Scissor lifts may be stationary, self-propelled, or vehicle mounted.
Scissor Lifts: Learn more
| Product Name | Notes |
|---|---|
| Platform Sizes 24” wide x 36” long 24” wide x 48” long Base Sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered Height... | |
| Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Lowered height 15” Travel 24” Front retaining lip 8” high (standard) Power supply air Pedestal Mounted Hand Control (up/down valve) Covered... | |
| Capacity 450-4,500 lbs. Platform Sizes 32” wide x 48” long to 56” wide x 72” long Base Size 32” wide x 48” wide Travel 24” Lowered Height 9” Safety Restraining... | |
| Capacity 1,000/2,000/4,000/6, 000 lbs. Platform Sizes 32” wide x 48” long to 72” wide x 72” long Base Sizes Standard 32” and 48” wide x 48” Long travel 24”vertical travel... | |
| Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of... | |
| Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of... | |
| Platform Sizes 24” wide x 36” long to 60” wide x 96” long Base sizes Standard 24, 36” wide x 36”, 48”, 60”, 72” long Travel 24”, 36”, 42”, 48” | |
| Platform Sizes 24” wide x 36” long to 72” wide x 72” long Base sizes Standard 24”,36”,48” wide x 36”,48” long travel 48”, 72” vertical travel Lowered heights 12”, 18” | |
| Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” | |
| Platform Sizes 24” wide x 36” long 24” wide x 48” long Base sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered height... | |
| Platform Sizes 24” wide x 96” long to 48” wide x 240” long Travel 36”, 48”, 60” Lowered height 9” & 12” Safety Velocity fuse is standard on each cylinder... | |
| Platform Sizes 36” wide x 48” long to 72” wide x 96” long base sizes Standard 36”,48” wide x 48”,60”,72” long Travel 36”,42”,48” vertical travel Lowered height 12” Safety Velocity... | |
| Platform Sizes 24” wide x 48” long to 72” wide x 72” long Base sizes 24” wide x 48” wide and x 48” wide x 48” wide Travel 29” Lowered... | |
| Platform/base Sizes 72” wide x 96” long diamond tread plate Travel 54 Lowered height 6” Safety Velocity fuse on all cylinders Pressure compensated flow divider Safety chain across both ends... | |
| Platform Checker plate Split plate 18” high x 68” wide Base sizes Standard 67”,68, 89” wide x 92”,93”,114, 138” long Travel 59” Lowered height of loading dock Consult chart Power... | |
| Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt angle 0-30/45 degrees Lowered height 12” Travel 24”, 36”, 42” front retaining lip... | |
| Travel 30”, 38” Tilt angle 0-45° Safety Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure Hold down tabs on all four corners Lowered Height... | |
| Travel 30”, 38” Safety •Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table Floor... | |
| Travel 38”, 60” Safety Velocity fuse on each cylinder to prevent tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table Floor... | |
| Ideal for loading and unloading of skids or containers Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity Front support legs with adjustable stabilizers... | |
| Small compact designs Quality pump and cylinders Ideal for small parts, maintenance shop, transporting items and other applications Platform Size 17.7" wide x 28" long 19.7" wide x 32.7" long... | |
| Small compact designs Quality pump and cylinders Ideal for small parts, maintenance shop, transporting items and other applications Platform Size 20.5" wide x 39.8" long Max. Table Height 62" Safety... |