Econo Lift Limited Lift Table 4SL48-60

Description
Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Semi-portable Portable Tandem lifts Double scissor lifts
Datasheet
Description
Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Semi-portable Portable Tandem lifts Double scissor lifts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift Table - 4SL48-60 - Econo Lift Limited
Mississauga, Ontario, Canada
Lift Table
4SL48-60
Lift Table 4SL48-60
Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Semi-portable Portable Tandem lifts Double scissor lifts

Platform Sizes

  • 24” wide x 36” long to 72” wide x 96” long

Base Sizes

  • Standard 24”,36”,48” wide x 36”,48”,60”,72” long

Travel

  • 24”,36”,42”,48” vertical travel

Lowered height

  • 7” & 9”

Safety

  • Velocity fuse is standard on each cylinder
  • Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals

Power supplies
A/C 110/1/60 volt (standard)
Hand or foot operated
A/C 460/575/3/60 volt (opt.)
Hand or foot operated
Air/Hydraulic
Foot operated (standard)
Hand operated (optional)

  • Internally mounted
  • Easily accessible for maintenance or repair
  • Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard

Maintenance

  • Hinged table top provides easy access to power unit and cylinders
  • Self lubricated bronze bushings on all wear points

Options

  • Oversized platforms
  • Beveled edges for pit mounting
  • Eye-bolts for pit
  • mounting
  • Rotating tops - spring detents - manual detents
  • Roller conveyor, Ball transfer tops
  • Bellow safety skirting
  • Safety tape switch
  • Safety touch bars
  • Semi-portable
  • Portable
  • Tandem lifts
  • Double scissor lifts
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number 4SL48-60
Product Name Lift Table
Features Handrails or Safety Rails (optional feature); Rotating (optional feature)
Tires Solid (optional feature)
Capacity 6000 lbs (2721 kg)
Lift Travel 48 inch (1219 mm)
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - X13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details