Econo Lift Limited Hand Pump Battery Skid Lift BPSL33

Description
Ideal for loading and unloading of skids or containers Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor Telescopic cylinder gives better safer lines Lift height 32” Lowered height 3.4” Fork Dimensions 21” or 27” wide x 45” long Safety Front support legs and adjustable stabilizer contacts floor automatically at 16.5" Power Supplies Hand Pump D/C 12v battery Options Platforms available
Datasheet
Description
Ideal for loading and unloading of skids or containers Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor Telescopic cylinder gives better safer lines Lift height 32” Lowered height 3.4” Fork Dimensions 21” or 27” wide x 45” long Safety Front support legs and adjustable stabilizer contacts floor automatically at 16.5" Power Supplies Hand Pump D/C 12v battery Options Platforms available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Pump Battery Skid Lift - BPSL33 - Econo Lift Limited
Mississauga, Ontario, Canada
Hand Pump Battery Skid Lift
BPSL33
Hand Pump Battery Skid Lift BPSL33
Ideal for loading and unloading of skids or containers Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor Telescopic cylinder gives better safer lines Lift height 32” Lowered height 3.4” Fork Dimensions 21” or 27” wide x 45” long Safety Front support legs and adjustable stabilizer contacts floor automatically at 16.5" Power Supplies Hand Pump D/C 12v battery Options Platforms available
  • Ideal for loading and unloading of skids or containers
  • Quick lift for loads under 330 lbs.
  • Normal lift for loads over 330 lbs. capacity
  • Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor
  • Telescopic cylinder gives better safer lines

Lift height

  • 32”

Lowered height

  • 3.4”

Fork Dimensions

  • 21” or 27” wide x 45” long

Safety

  • Front support legs and adjustable stabilizer contacts floor automatically at 16.5"

Power Supplies

  • Hand Pump
  • D/C 12v battery

Options

  • Platforms available
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number BPSL33
Product Name Hand Pump Battery Skid Lift
Tires Solid
Capacity 3300 lbs (1497 kg)
Lift Travel 29 inch (726 mm)
Width 21 inch (533 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Lift and Tilt Actuators -  - Isotech, Inc.
Specs
Capacity 353 to 441 lbs (160 to 200 kg)
Type Table
Mechanism Scissor
View Details