Econo Lift Limited Low Profile Scissor Lift LP29-40

Description
Platform Sizes 24” wide x 48” long to 72” wide x 72” long Base sizes 24” wide x 48” wide and x 48” wide x 48” wide Travel 29” Lowered heights 4” to 4.3” Safety Velocity fuses Pressure compensated flow divider Power supplies External A/C 110 volt power (standard) Hand or covered foot control Maintenance Hinged top for easy access Self lubricated bushings on all pivot points Options Oversized platforms Rotating tops Electric toe guards Safety tape switch Conveyors Bellow skirting
Datasheet
Description
Platform Sizes 24” wide x 48” long to 72” wide x 72” long Base sizes 24” wide x 48” wide and x 48” wide x 48” wide Travel 29” Lowered heights 4” to 4.3” Safety Velocity fuses Pressure compensated flow divider Power supplies External A/C 110 volt power (standard) Hand or covered foot control Maintenance Hinged top for easy access Self lubricated bushings on all pivot points Options Oversized platforms Rotating tops Electric toe guards Safety tape switch Conveyors Bellow skirting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Scissor Lift - LP29-40 - Econo Lift Limited
Mississauga, Ontario, Canada
Low Profile Scissor Lift
LP29-40
Low Profile Scissor Lift LP29-40
Platform Sizes 24” wide x 48” long to 72” wide x 72” long Base sizes 24” wide x 48” wide and x 48” wide x 48” wide Travel 29” Lowered heights 4” to 4.3” Safety Velocity fuses Pressure compensated flow divider Power supplies External A/C 110 volt power (standard) Hand or covered foot control Maintenance Hinged top for easy access Self lubricated bushings on all pivot points Options Oversized platforms Rotating tops Electric toe guards Safety tape switch Conveyors Bellow skirting

Platform Sizes

  • 24” wide x 48” long to 72” wide x 72” long

Base sizes

  • 24” wide x 48” wide and x 48” wide x 48” wide

Travel

  • 29”

Lowered heights

  • 4” to 4.3”

Safety

  • Velocity fuses
  • Pressure compensated flow divider

Power supplies

  • External A/C 110 volt power (standard)
  • Hand or covered foot control

Maintenance

  • Hinged top for easy access
  • Self lubricated bushings on all pivot points

Options

  • Oversized platforms
  • Rotating tops
  • Electric toe guards
  • Safety tape switch
  • Conveyors
  • Bellow skirting
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number LP29-40
Product Name Low Profile Scissor Lift
Features Rotating (optional feature)
Capacity 4000 lbs (1814 kg)
Lift Travel 29 inch (737 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Scissor Lift Table - PEW-2548 - Advance Lifts, Inc.
Specs
Capacity 2500 lbs (1134 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - B23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details