Econo Lift Limited Lift/Tilt Table TR-SL36-20

Description
Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt angle 0-30/45 degrees Lowered height 12” Travel 24”, 36”, 42” front retaining lip 8” high (standard) Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced or increased
Datasheet
Description
Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt angle 0-30/45 degrees Lowered height 12” Travel 24”, 36”, 42” front retaining lip 8” high (standard) Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced or increased
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift/Tilt Table - TR-SL36-20 - Econo Lift Limited
Mississauga, Ontario, Canada
Lift/Tilt Table
TR-SL36-20
Lift/Tilt Table TR-SL36-20
Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt angle 0-30/45 degrees Lowered height 12” Travel 24”, 36”, 42” front retaining lip 8” high (standard) Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced or increased

Safety

  • Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure

Tilt angle

  • 0-30/45 degrees

Lowered height

  • 12”

Travel

  • 24”, 36”, 42” front retaining lip
  • 8” high (standard)

Power supplies
A/C 110/1/60 volt
(standard)
Hand or foot operated
A/C 460/575/3/60 volt
(opt.)
Hand or foot operated
Air/Hydraulic
Foot operated
(standard)
Hand operated
(optional)
Options

  • Platforms: wider or deeper
  • Bellow safety skirting
  • Stainless steel, galvanized or ‘steel-it’ painted units
  • Lift/tilt: reduced or increased
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number TR-SL36-20
Product Name Lift/Tilt Table
Features Tilting
Capacity 2000 lbs (907 kg)
Lift Travel 36 inch (914 mm)
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 610712 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 10000 lbs (4535 kg)
Lift Travel 54 inch (1372 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - B23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details