Econo Lift Limited Loading Dock LD-15-72144

Description
Platform Checker plate Split plate 18” high x 68” wide Base sizes Standard 67”,68, 89” wide x 92”,93”,114, 138” long Travel 59” Lowered height of loading dock Consult chart Power supply A/C 220/460/575 volt 3 Phase (standard*) * 5,000/6,000 lb. units use 1 H.P. single phase motors Three phase motors (hand operated controls standard) 10 ‘ Hose and cables Different HP available (ie. 5/7) Options Different platform sizes Bellow safety skirting / safety touch bars /beveled edge Limit switches / photo eyes Eye bolts - for moving lifts easily Semi-portable c/w dolly handle
Datasheet
Description
Platform Checker plate Split plate 18” high x 68” wide Base sizes Standard 67”,68, 89” wide x 92”,93”,114, 138” long Travel 59” Lowered height of loading dock Consult chart Power supply A/C 220/460/575 volt 3 Phase (standard*) * 5,000/6,000 lb. units use 1 H.P. single phase motors Three phase motors (hand operated controls standard) 10 ‘ Hose and cables Different HP available (ie. 5/7) Options Different platform sizes Bellow safety skirting / safety touch bars /beveled edge Limit switches / photo eyes Eye bolts - for moving lifts easily Semi-portable c/w dolly handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loading Dock - LD-15-72144 - Econo Lift Limited
Mississauga, Ontario, Canada
Loading Dock
LD-15-72144
Loading Dock LD-15-72144
Platform Checker plate Split plate 18” high x 68” wide Base sizes Standard 67”,68, 89” wide x 92”,93”,114, 138” long Travel 59” Lowered height of loading dock Consult chart Power supply A/C 220/460/575 volt 3 Phase (standard*) * 5,000/6,000 lb. units use 1 H.P. single phase motors Three phase motors (hand operated controls standard) 10 ‘ Hose and cables Different HP available (ie. 5/7) Options Different platform sizes Bellow safety skirting / safety touch bars /beveled edge Limit switches / photo eyes Eye bolts - for moving lifts easily Semi-portable c/w dolly handle

Platform

  • Checker plate
  • Split plate 18” high x 68” wide

Base sizes

  • Standard 67”,68, 89” wide x 92”,93”,114, 138” long

Travel

  • 59”

Lowered height of loading dock

  • Consult chart

Power supply
A/C 220/460/575 volt
3 Phase (standard*)

* 5,000/6,000 lb. units
use 1 H.P. single
phase motors

  • Three phase motors (hand operated controls standard)
  • 10 ‘ Hose and cables
  • Different HP available (ie. 5/7)

Options

  • Different platform sizes
  • Bellow safety skirting / safety touch bars /beveled edge
  • Limit switches / photo eyes
  • Eye bolts - for moving lifts easily
  • Semi-portable c/w dolly handle
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number LD-15-72144
Product Name Loading Dock
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 59 inch (1499 mm)
Width 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Lift and Tilt Actuators -  - Isotech, Inc.
Specs
Capacity 353 to 441 lbs (160 to 200 kg)
Type Table
Mechanism Scissor
View Details
Heavy Duty Single Scissor Lift Table - HD-0848 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 48 inch (1219 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details