Econo Lift Limited Loading Dock LD-12-96120

Description
Platform Checker plate Split plate 18” high x 68” wide Base sizes Standard 67”,68, 89” wide x 92”,93”,114, 138” long Travel 59” Lowered height of loading dock Consult chart Power supply A/C 220/460/575 volt 3 Phase (standard*) * 5,000/6,000 lb. units use 1 H.P. single phase motors Three phase motors (hand operated controls standard) 10 ‘ Hose and cables Different HP available (ie. 5/7) Options Different platform sizes Bellow safety skirting / safety touch bars /beveled edge Limit switches / photo eyes Eye bolts - for moving lifts easily Semi-portable c/w dolly handle
Datasheet
Description
Platform Checker plate Split plate 18” high x 68” wide Base sizes Standard 67”,68, 89” wide x 92”,93”,114, 138” long Travel 59” Lowered height of loading dock Consult chart Power supply A/C 220/460/575 volt 3 Phase (standard*) * 5,000/6,000 lb. units use 1 H.P. single phase motors Three phase motors (hand operated controls standard) 10 ‘ Hose and cables Different HP available (ie. 5/7) Options Different platform sizes Bellow safety skirting / safety touch bars /beveled edge Limit switches / photo eyes Eye bolts - for moving lifts easily Semi-portable c/w dolly handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loading Dock - LD-12-96120 - Econo Lift Limited
Mississauga, Ontario, Canada
Loading Dock
LD-12-96120
Loading Dock LD-12-96120
Platform Checker plate Split plate 18” high x 68” wide Base sizes Standard 67”,68, 89” wide x 92”,93”,114, 138” long Travel 59” Lowered height of loading dock Consult chart Power supply A/C 220/460/575 volt 3 Phase (standard*) * 5,000/6,000 lb. units use 1 H.P. single phase motors Three phase motors (hand operated controls standard) 10 ‘ Hose and cables Different HP available (ie. 5/7) Options Different platform sizes Bellow safety skirting / safety touch bars /beveled edge Limit switches / photo eyes Eye bolts - for moving lifts easily Semi-portable c/w dolly handle

Platform

  • Checker plate
  • Split plate 18” high x 68” wide

Base sizes

  • Standard 67”,68, 89” wide x 92”,93”,114, 138” long

Travel

  • 59”

Lowered height of loading dock

  • Consult chart

Power supply
A/C 220/460/575 volt
3 Phase (standard*)

* 5,000/6,000 lb. units
use 1 H.P. single
phase motors

  • Three phase motors (hand operated controls standard)
  • 10 ‘ Hose and cables
  • Different HP available (ie. 5/7)

Options

  • Different platform sizes
  • Bellow safety skirting / safety touch bars /beveled edge
  • Limit switches / photo eyes
  • Eye bolts - for moving lifts easily
  • Semi-portable c/w dolly handle
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number LD-12-96120
Product Name Loading Dock
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 59 inch (1499 mm)
Width 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Heavy Duty Lift Table - HDEWDL-16048 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 48 inch (1219 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - X13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details