Econo Lift Limited Self Propelled Lift Table 3PLT24-40

Description
Platform Sizes 24” wide x 36” long to 60” wide x 96” long Base sizes Standard 24, 36” wide x 36”, 48”, 60”, 72” long Travel 24”, 36”, 42”, 48” vertical travel Lowered height of liFt table 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Horn in control head Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Easy removable cover Lift table options Oversized platforms Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built in horn Brakes Engaged in upper thru lower position of the steering column when power is turned off Electro-mechanical brake system Steering 180 degree turning radius Handle ergonomically designed Power supplies D/C Battery 24 volt push button Options Longer Forks Industrial battery Industrial charger Battery discharge indicator Hour meter
Datasheet
Description
Platform Sizes 24” wide x 36” long to 60” wide x 96” long Base sizes Standard 24, 36” wide x 36”, 48”, 60”, 72” long Travel 24”, 36”, 42”, 48” vertical travel Lowered height of liFt table 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Horn in control head Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Easy removable cover Lift table options Oversized platforms Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built in horn Brakes Engaged in upper thru lower position of the steering column when power is turned off Electro-mechanical brake system Steering 180 degree turning radius Handle ergonomically designed Power supplies D/C Battery 24 volt push button Options Longer Forks Industrial battery Industrial charger Battery discharge indicator Hour meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Propelled Lift Table - 3PLT24-40 - Econo Lift Limited
Mississauga, Ontario, Canada
Self Propelled Lift Table
3PLT24-40
Self Propelled Lift Table 3PLT24-40
Platform Sizes 24” wide x 36” long to 60” wide x 96” long Base sizes Standard 24, 36” wide x 36”, 48”, 60”, 72” long Travel 24”, 36”, 42”, 48” vertical travel Lowered height of liFt table 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Horn in control head Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Easy removable cover Lift table options Oversized platforms Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built in horn Brakes Engaged in upper thru lower position of the steering column when power is turned off Electro-mechanical brake system Steering 180 degree turning radius Handle ergonomically designed Power supplies D/C Battery 24 volt push button Options Longer Forks Industrial battery Industrial charger Battery discharge indicator Hour meter

Platform Sizes

  • 24” wide x 36” long to 60” wide x 96” long

Base sizes

  • Standard 24, 36” wide x 36”, 48”, 60”, 72” long

Travel

  • 24”, 36”, 42”, 48” vertical travel

Lowered height of liFt table

  • 12”

Safety

  • Velocity fuse is standard on each cylinder
  • Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals
  • Horn in control head

Maintenance

  • Hinged table top provides easy access to power unit and cylinders
  • Self lubricated bronze bushings on all wear points
  • Easy removable cover

Lift table options

  • Oversized platforms
  • Rotating tops - spring detents - manual detents
  • Roller conveyor, Ball transfer tops
  • Bellow safety skirting
  • Safety tape switch
  • Safety touch bars

Drive Unit/electrics

  • 24 volt system
  • Variable speed control - forward/reverse
  • Built in 24 volt charger

Control head

  • Butterfly switches for forward and reverse
  • Push buttons for raising and lowering of forks
  • Built in horn

Brakes

  • Engaged in upper thru lower position of the steering column when power is turned off
  • Electro-mechanical brake system

Steering

  • 180 degree turning radius
  • Handle ergonomically designed

Power supplies

  • D/C Battery 24 volt push button

Options

  • Longer Forks
  • Industrial battery
  • Industrial charger
  • Battery discharge indicator
  • Hour meter
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number 3PLT24-40
Product Name Self Propelled Lift Table
Tires Solid
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Double Long Lift Table - PDL-5036 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details