Econo Lift Limited Tandem Scissor Lift TSL36-100

Description
Platform Sizes 24” wide x 96” long to 48” wide x 240” long Travel 36”, 48”, 60” Lowered height 9” & 12” Safety Velocity fuse is standard on each cylinder Safety maintenance stop included with each lift Power supplies A/C 110/1/60 volt Hand or foot operated A/C 460/575/3/60 volt Hand or foot operated Air/Hydraulic Foot operated Hand operated available Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard Maintenance Easy access to power unit and cylinders, maintenance bar provided Self lubricated bronze bushings on all wear points Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops (available) - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Semi-portable Portable 42” high hand rails with toe boards Diamond plate platform, ramp & flip plates
Datasheet
Description
Platform Sizes 24” wide x 96” long to 48” wide x 240” long Travel 36”, 48”, 60” Lowered height 9” & 12” Safety Velocity fuse is standard on each cylinder Safety maintenance stop included with each lift Power supplies A/C 110/1/60 volt Hand or foot operated A/C 460/575/3/60 volt Hand or foot operated Air/Hydraulic Foot operated Hand operated available Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard Maintenance Easy access to power unit and cylinders, maintenance bar provided Self lubricated bronze bushings on all wear points Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops (available) - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Semi-portable Portable 42” high hand rails with toe boards Diamond plate platform, ramp & flip plates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tandem Scissor Lift - TSL36-100 - Econo Lift Limited
Mississauga, Ontario, Canada
Tandem Scissor Lift
TSL36-100
Tandem Scissor Lift TSL36-100
Platform Sizes 24” wide x 96” long to 48” wide x 240” long Travel 36”, 48”, 60” Lowered height 9” & 12” Safety Velocity fuse is standard on each cylinder Safety maintenance stop included with each lift Power supplies A/C 110/1/60 volt Hand or foot operated A/C 460/575/3/60 volt Hand or foot operated Air/Hydraulic Foot operated Hand operated available Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard Maintenance Easy access to power unit and cylinders, maintenance bar provided Self lubricated bronze bushings on all wear points Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops (available) - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Semi-portable Portable 42” high hand rails with toe boards Diamond plate platform, ramp & flip plates

Platform Sizes

  • 24” wide x 96” long to 48” wide x 240” long

Travel

  • 36”, 48”, 60”

Lowered height

  • 9” & 12”

Safety

  • Velocity fuse is standard on each cylinder
  • Safety maintenance stop included with each lift

Power supplies
A/C 110/1/60 volt
Hand or foot operated
A/C 460/575/3/60 volt
Hand or foot operated
Air/Hydraulic
Foot operated
Hand operated available

  • Internally mounted
  • Easily accessible for maintenance or repair
  • Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard

Maintenance

  • Easy access to power unit and cylinders, maintenance bar provided
  • Self lubricated bronze bushings on all wear points

Options

  • Oversized platforms
  • Beveled edges for pit mounting
  • Eye-bolts for pit mounting
  • Rotating tops (available) - spring detents - manual detents
  • Roller conveyor, Ball transfer tops
  • Bellow safety skirting
  • Safety tape switch
  • Safety touch bars
  • Semi-portable
  • Portable
  • 42” high hand rails with toe boards
  • Diamond plate platform, ramp & flip plates
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number TSL36-100
Product Name Tandem Scissor Lift
Features Handrails or Safety Rails (optional feature); Rotating (optional feature)
Capacity 10000 lbs (4535 kg)
Lift Travel 36 inch (914 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Heavy Duty Single Scissor Lift Table - HDEW-1248 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 48 inch (1219 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details