Econo Lift Limited Lift/Tilt Table ABTR-SL40-3660

Description
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Lowered height 15” Travel 24” Front retaining lip 8” high (standard) Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced Ross valves
Datasheet
Description
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Lowered height 15” Travel 24” Front retaining lip 8” high (standard) Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced Ross valves
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift/Tilt Table - ABTR-SL40-3660 - Econo Lift Limited
Mississauga, Ontario, Canada
Lift/Tilt Table
ABTR-SL40-3660
Lift/Tilt Table ABTR-SL40-3660
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Lowered height 15” Travel 24” Front retaining lip 8” high (standard) Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced Ross valves

Capacity

  • 1,000/2,000/4,000/6,000 lbs.

Tilt angle

  • 0-40 degrees (standard)

Lowered height

  • 15”

Travel

  • 24”

Front retaining lip

  • 8” high (standard)

Power supply air

  • Pedestal Mounted Hand Control (up/down valve)
  • Covered Foot Control (optional)

Options

  • Platforms: wider or deeper
  • Bellow safety skirting
  • Stainless steel, galvanized or ‘steel-it’ painted units
  • Lift/tilt: reduced
  • Ross valves
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number ABTR-SL40-3660
Product Name Lift/Tilt Table
Features Tilting
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Spring Actuated Lift Table - ATDL-4024 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - A14 - Isotech, Inc.
Specs
Capacity 315 lbs (143 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details