Econo Lift Limited Light Duty Stationary Lift LDF24-15

Description
Platform Sizes 24” wide x 36” long 24” wide x 48” long Base Sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered Height 5 1/2” Safety Velocity fuse on all cylinders Power Supplies Foot Pump - manually powers lifts, foot release for controlled lowering A/C 110 volt Hand Control (standard) Foot Control (optional) Internally Mounted A/C 460/575/3/60 volt (opt.) Externally Mounted Air/Hydraulic Foot operated (standard) Hand operated (optional) Maintenance Hinged top for easy access to power unit and cylinders Self lubricated bushings on all pivot points Options Oversized platforms Rotating tops - spring detents Bellow safety skirting Semi-portable
Datasheet
Description
Platform Sizes 24” wide x 36” long 24” wide x 48” long Base Sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered Height 5 1/2” Safety Velocity fuse on all cylinders Power Supplies Foot Pump - manually powers lifts, foot release for controlled lowering A/C 110 volt Hand Control (standard) Foot Control (optional) Internally Mounted A/C 460/575/3/60 volt (opt.) Externally Mounted Air/Hydraulic Foot operated (standard) Hand operated (optional) Maintenance Hinged top for easy access to power unit and cylinders Self lubricated bushings on all pivot points Options Oversized platforms Rotating tops - spring detents Bellow safety skirting Semi-portable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Stationary Lift - LDF24-15 - Econo Lift Limited
Mississauga, Ontario, Canada
Light Duty Stationary Lift
LDF24-15
Light Duty Stationary Lift LDF24-15
Platform Sizes 24” wide x 36” long 24” wide x 48” long Base Sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered Height 5 1/2” Safety Velocity fuse on all cylinders Power Supplies Foot Pump - manually powers lifts, foot release for controlled lowering A/C 110 volt Hand Control (standard) Foot Control (optional) Internally Mounted A/C 460/575/3/60 volt (opt.) Externally Mounted Air/Hydraulic Foot operated (standard) Hand operated (optional) Maintenance Hinged top for easy access to power unit and cylinders Self lubricated bushings on all pivot points Options Oversized platforms Rotating tops - spring detents Bellow safety skirting Semi-portable

Platform Sizes

  • 24” wide x 36” long
  • 24” wide x 48” long

Base Sizes

  • 24” wide x 36” long
  • 24” wide x 48” long

Travel

  • 24” & 36”

Lowered Height

  • 5 1/2”

Safety

  • Velocity fuse on all cylinders

Power Supplies
Foot Pump - manually
powers lifts, foot release
for controlled lowering
A/C 110 volt
Hand Control (standard)
Foot Control (optional)
Internally Mounted
A/C 460/575/3/60 volt
(opt.)
Externally Mounted
Air/Hydraulic
Foot operated (standard)
Hand operated (optional)
Maintenance

  • Hinged top for easy access to power unit and cylinders
  • Self lubricated bushings on all pivot points

Options

  • Oversized platforms
  • Rotating tops - spring detents
  • Bellow safety skirting
  • Semi-portable
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number LDF24-15
Product Name Light Duty Stationary Lift
Features Rotating (optional feature)
Capacity 1500 lbs (680 kg)
Lift Travel 24 inch (610 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - A35 - Isotech, Inc.
Specs
Capacity 225 lbs (102 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Lift & Tilt Combination Table - ATT-6024 - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details