Econo Lift Limited Lift Table 3SL48-20

Description
Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Semi-portable Portable Tandem lifts Double scissor lifts
Description
Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Semi-portable Portable Tandem lifts Double scissor lifts
Datasheet
Datasheet Summary
Powered by GS/AI

The 3SL48-20 Lift Table from Econo Lift Limited has a capacity of 2,000 lbs and features a platform size of 36 inches wide by 72 inches long. It offers a vertical travel height of 48 inches and has a lowered height of 9 inches. The lift operates with a single-phase 1 horsepower motor, powered by standard A/C 115 volts at 60 Hz. The table is designed for stability and safety, incorporating heavy-duty hydraulic cylinders with chrome-plated rods and polyurethane seals, along with a standard velocity fuse on each cylinder. Maintenance is facilitated by a hinged table top that provides easy access to the power unit and cylinders. The lift table is suitable for various applications and can be operated by hand or foot.

Datasheet Summary
Powered by GS/AI

The 3SL48-20 Lift Table from Econo Lift Limited has a capacity of 2,000 lbs and features a platform size of 36 inches wide by 72 inches long. It offers a vertical travel height of 48 inches and has a lowered height of 9 inches. The lift operates with a single-phase 1 horsepower motor, powered by standard A/C 115 volts at 60 Hz. The table is designed for stability and safety, incorporating heavy-duty hydraulic cylinders with chrome-plated rods and polyurethane seals, along with a standard velocity fuse on each cylinder. Maintenance is facilitated by a hinged table top that provides easy access to the power unit and cylinders. The lift table is suitable for various applications and can be operated by hand or foot.

Suppliers

Company
Product
Description
Supplier Links
Lift Table - 3SL48-20 - Econo Lift Limited
Mississauga, Ontario, Canada
Lift Table
3SL48-20
Lift Table 3SL48-20
Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Semi-portable Portable Tandem lifts Double scissor lifts

Platform Sizes

  • 24” wide x 36” long to 72” wide x 96” long

Base Sizes

  • Standard 24”,36”,48” wide x 36”,48”,60”,72” long

Travel

  • 24”,36”,42”,48” vertical travel

Lowered height

  • 7” & 9”

Safety

  • Velocity fuse is standard on each cylinder
  • Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals

Power supplies
A/C 110/1/60 volt (standard)
Hand or foot operated
A/C 460/575/3/60 volt (opt.)
Hand or foot operated
Air/Hydraulic
Foot operated (standard)
Hand operated (optional)

  • Internally mounted
  • Easily accessible for maintenance or repair
  • Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard

Maintenance

  • Hinged table top provides easy access to power unit and cylinders
  • Self lubricated bronze bushings on all wear points

Options

  • Oversized platforms
  • Beveled edges for pit mounting
  • Eye-bolts for pit
  • mounting
  • Rotating tops - spring detents - manual detents
  • Roller conveyor, Ball transfer tops
  • Bellow safety skirting
  • Safety tape switch
  • Safety touch bars
  • Semi-portable
  • Portable
  • Tandem lifts
  • Double scissor lifts
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number 3SL48-20
Product Name Lift Table
Features Handrails or Safety Rails (optional feature); Rotating (optional feature)
Tires Solid (optional feature)
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 610812 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 10000 lbs (4535 kg)
Lift Travel 54 inch (1372 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - A23 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details