Econo Lift Limited Portable Foot Pump Lift Table PFL1650

Description
Small compact designs Quality pump and cylinders Ideal for small parts, maintenance shop, transporting items and other applications Platform Size 17.7" wide x 28" long 19.7" wide x 32.7" long 20.5" wide x 39.8" long Travel 19.5" to 23" Max. Table Height 30" / 36" / 37.5" / 39.4" Safety Brake on caster Power Supplies Foot Pump with hand release Options Different platform sizes, consult factory Safety skirting Rotating platforms
Datasheet
Description
Small compact designs Quality pump and cylinders Ideal for small parts, maintenance shop, transporting items and other applications Platform Size 17.7" wide x 28" long 19.7" wide x 32.7" long 20.5" wide x 39.8" long Travel 19.5" to 23" Max. Table Height 30" / 36" / 37.5" / 39.4" Safety Brake on caster Power Supplies Foot Pump with hand release Options Different platform sizes, consult factory Safety skirting Rotating platforms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Foot Pump Lift Table - PFL1650 - Econo Lift Limited
Mississauga, Ontario, Canada
Portable Foot Pump Lift Table
PFL1650
Portable Foot Pump Lift Table PFL1650
Small compact designs Quality pump and cylinders Ideal for small parts, maintenance shop, transporting items and other applications Platform Size 17.7" wide x 28" long 19.7" wide x 32.7" long 20.5" wide x 39.8" long Travel 19.5" to 23" Max. Table Height 30" / 36" / 37.5" / 39.4" Safety Brake on caster Power Supplies Foot Pump with hand release Options Different platform sizes, consult factory Safety skirting Rotating platforms
  • Small compact designs
  • Quality pump and cylinders
  • Ideal for small parts, maintenance shop, transporting items and other applications

Platform Size

  • 17.7" wide x 28" long
  • 19.7" wide x 32.7" long
  • 20.5" wide x 39.8" long

Travel

  • 19.5" to 23"

Max. Table Height

  • 30" / 36" / 37.5" / 39.4"

Safety

  • Brake on caster

Power Supplies

  • Foot Pump with hand release

Options

  • Different platform sizes, consult factory
  • Safety skirting
  • Rotating platforms
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number PFL1650
Product Name Portable Foot Pump Lift Table
Features Rotating (optional feature)
Tires Solid
Capacity 1650 lbs (748 kg)
Lift Travel 22 inch (559 mm)
Width 20 inch (521 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - F13 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details