Econo Lift Limited Loading Dock LD-12-72120

Description
Platform Checker plate Split plate 18” high x 68” wide Base sizes Standard 67”,68, 89” wide x 92”,93”,114, 138” long Travel 59” Lowered height of loading dock Consult chart Power supply A/C 220/460/575 volt 3 Phase (standard*) * 5,000/6,000 lb. units use 1 H.P. single phase motors Three phase motors (hand operated controls standard) 10 ‘ Hose and cables Different HP available (ie. 5/7) Options Different platform sizes Bellow safety skirting / safety touch bars /beveled edge Limit switches / photo eyes Eye bolts - for moving lifts easily Semi-portable c/w dolly handle
Datasheet
Description
Platform Checker plate Split plate 18” high x 68” wide Base sizes Standard 67”,68, 89” wide x 92”,93”,114, 138” long Travel 59” Lowered height of loading dock Consult chart Power supply A/C 220/460/575 volt 3 Phase (standard*) * 5,000/6,000 lb. units use 1 H.P. single phase motors Three phase motors (hand operated controls standard) 10 ‘ Hose and cables Different HP available (ie. 5/7) Options Different platform sizes Bellow safety skirting / safety touch bars /beveled edge Limit switches / photo eyes Eye bolts - for moving lifts easily Semi-portable c/w dolly handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loading Dock - LD-12-72120 - Econo Lift Limited
Mississauga, Ontario, Canada
Loading Dock
LD-12-72120
Loading Dock LD-12-72120
Platform Checker plate Split plate 18” high x 68” wide Base sizes Standard 67”,68, 89” wide x 92”,93”,114, 138” long Travel 59” Lowered height of loading dock Consult chart Power supply A/C 220/460/575 volt 3 Phase (standard*) * 5,000/6,000 lb. units use 1 H.P. single phase motors Three phase motors (hand operated controls standard) 10 ‘ Hose and cables Different HP available (ie. 5/7) Options Different platform sizes Bellow safety skirting / safety touch bars /beveled edge Limit switches / photo eyes Eye bolts - for moving lifts easily Semi-portable c/w dolly handle

Platform

  • Checker plate
  • Split plate 18” high x 68” wide

Base sizes

  • Standard 67”,68, 89” wide x 92”,93”,114, 138” long

Travel

  • 59”

Lowered height of loading dock

  • Consult chart

Power supply
A/C 220/460/575 volt
3 Phase (standard*)

* 5,000/6,000 lb. units
use 1 H.P. single
phase motors

  • Three phase motors (hand operated controls standard)
  • 10 ‘ Hose and cables
  • Different HP available (ie. 5/7)

Options

  • Different platform sizes
  • Bellow safety skirting / safety touch bars /beveled edge
  • Limit switches / photo eyes
  • Eye bolts - for moving lifts easily
  • Semi-portable c/w dolly handle
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number LD-12-72120
Product Name Loading Dock
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 59 inch (1499 mm)
Width 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - A56 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details