Econo Lift Limited Ergo Self Leveler ESL45

Description
Capacity 450-4,500 lbs. Platform Sizes 32” wide x 48” long to 56” wide x 72” long Base Size 32” wide x 48” wide Travel 24” Lowered Height 9” Safety Restraining Chain Maintenance Bar Power Supply Ai Maintenance Hinged table top provides easy access to air bag Self lubricated bronze bushings on all wear point Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Semi-portable Portable
Datasheet
Description
Capacity 450-4,500 lbs. Platform Sizes 32” wide x 48” long to 56” wide x 72” long Base Size 32” wide x 48” wide Travel 24” Lowered Height 9” Safety Restraining Chain Maintenance Bar Power Supply Ai Maintenance Hinged table top provides easy access to air bag Self lubricated bronze bushings on all wear point Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Semi-portable Portable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergo Self Leveler - ESL45 - Econo Lift Limited
Mississauga, Ontario, Canada
Ergo Self Leveler
ESL45
Ergo Self Leveler ESL45
Capacity 450-4,500 lbs. Platform Sizes 32” wide x 48” long to 56” wide x 72” long Base Size 32” wide x 48” wide Travel 24” Lowered Height 9” Safety Restraining Chain Maintenance Bar Power Supply Ai Maintenance Hinged table top provides easy access to air bag Self lubricated bronze bushings on all wear point Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Semi-portable Portable

Capacity

  • 450-4,500 lbs.

Platform Sizes

  • 32” wide x 48” long to 56” wide x 72” long

Base Size

  • 32” wide x 48” wide

Travel

  • 24”

Lowered Height

  • 9”

Safety

  • Restraining Chain
  • Maintenance Bar

Power Supply

  • Ai

Maintenance

  • Hinged table top provides easy access to air bag
  • Self lubricated bronze bushings on all wear point

Options

  • Oversized platforms
  • Beveled edges for pit mounting
  • Eye-bolts for pit mounting
  • Rotating tops - spring detents - manual detents
  • Roller conveyor, Ball transfer tops
  • Bellow safety skirting
  • Semi-portable
  • Portable
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number ESL45
Product Name Ergo Self Leveler
Features Rotating (optional feature)
Capacity 4500 lbs (2041 kg)
Lift Travel 15 inch (381 mm)
Width 32 inch (813 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - A45 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details