Econo Lift Limited Drive On Lift Table DO-SL 30-40

Description
Travel 30”, 38” Safety •Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table Floor level Power supplies A/C 115 volt, 1H.P. (standard) Single phase motor (hand or foot operated controls standard) A/C 220/460/575 volt, 1H.P. Three phase motors (optional hand or foot operated controls available) Air/Hydraulic (standard) Foot operated (hand held pendant available) Options Different platform sizes Bellow safety skirting/ safety touch bars Vertical travel - high or lower Limit switches / photo eyes Eye bolts - for moving lifts easily Drive through c/w flip down plate Semi-portable c/w dolly handle
Datasheet
Description
Travel 30”, 38” Safety •Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table Floor level Power supplies A/C 115 volt, 1H.P. (standard) Single phase motor (hand or foot operated controls standard) A/C 220/460/575 volt, 1H.P. Three phase motors (optional hand or foot operated controls available) Air/Hydraulic (standard) Foot operated (hand held pendant available) Options Different platform sizes Bellow safety skirting/ safety touch bars Vertical travel - high or lower Limit switches / photo eyes Eye bolts - for moving lifts easily Drive through c/w flip down plate Semi-portable c/w dolly handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive On Lift Table - DO-SL 30-40 - Econo Lift Limited
Mississauga, Ontario, Canada
Drive On Lift Table
DO-SL 30-40
Drive On Lift Table DO-SL 30-40
Travel 30”, 38” Safety •Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table Floor level Power supplies A/C 115 volt, 1H.P. (standard) Single phase motor (hand or foot operated controls standard) A/C 220/460/575 volt, 1H.P. Three phase motors (optional hand or foot operated controls available) Air/Hydraulic (standard) Foot operated (hand held pendant available) Options Different platform sizes Bellow safety skirting/ safety touch bars Vertical travel - high or lower Limit switches / photo eyes Eye bolts - for moving lifts easily Drive through c/w flip down plate Semi-portable c/w dolly handle

Travel

  • 30”, 38”

Safety

  • •Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure.
  • Hold down tabs on all four corners.

Lowered Height of Table

  • Floor level

Power supplies
A/C 115 volt, 1H.P.
(standard)

  • Single phase motor (hand or foot operated controls standard)

A/C 220/460/575 volt, 1H.P.

  • Three phase motors (optional hand or foot operated controls available)

Air/Hydraulic (standard)

  • Foot operated (hand held pendant available)

Options

  • Different platform sizes
  • Bellow safety skirting/ safety touch bars
  • Vertical travel - high or lower
  • Limit switches / photo eyes
  • Eye bolts - for moving lifts easily
  • Drive through c/w flip down plate
  • Semi-portable c/w dolly handle
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number DO-SL 30-40
Product Name Drive On Lift Table
Features Handrails or Safety Rails (optional feature)
Capacity 4000 lbs (1814 kg)
Lift Travel 30 inch (762 mm)
Width 44 inch (1118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - G23 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details