Econo Lift Limited Datasheets for Dumpers, Tilters, and Inverters
Dumpers, tilters and inverters are used to reposition or empty material handling containers.
Dumpers, Tilters, and Inverters: Learn more
| Product Name | Notes |
|---|---|
| Base sizes 48” wide x 36” long and 50” wide x 50” long Dumping angle 0 - 120 degrees Retaining bar Fixed bar - mounted 3” above container height,... | |
| Dump heights 36”, 48”, 60” Backplate diameter 24” Platform size 24” x 24” Casters/ wheels 8” dia. x 2” wide Retaining bar Fixed Adjustable Safety Velocity fuse (in case of... | |
| Low height 10” Tilt angle 0-90 degrees Safety Velocity fuses on each cylinder to eliminate the table from collapsing Hold down tabs on all four corners Cylinders Double acting Power... |