Econo Lift Limited Portable Double Scissor Lift PDFL660

Description
Small compact designs Quality pump and cylinders Ideal for small parts, maintenance shop, transporting items and other applications Platform Size 20.5" wide x 39.8" long Max. Table Height 62" Safety Brake on caster Power Supplies Foot Pump with hand release for lift Options Safety skirting
Datasheet
Description
Small compact designs Quality pump and cylinders Ideal for small parts, maintenance shop, transporting items and other applications Platform Size 20.5" wide x 39.8" long Max. Table Height 62" Safety Brake on caster Power Supplies Foot Pump with hand release for lift Options Safety skirting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Double Scissor Lift - PDFL660 - Econo Lift Limited
Mississauga, Ontario, Canada
Portable Double Scissor Lift
PDFL660
Portable Double Scissor Lift PDFL660
Small compact designs Quality pump and cylinders Ideal for small parts, maintenance shop, transporting items and other applications Platform Size 20.5" wide x 39.8" long Max. Table Height 62" Safety Brake on caster Power Supplies Foot Pump with hand release for lift Options Safety skirting
  • Small compact designs
  • Quality pump and cylinders
  • Ideal for small parts, maintenance shop, transporting items and other applications

Platform Size

  • 20.5" wide x 39.8" long

Max. Table Height

  • 62"

Safety

  • Brake on caster

Power Supplies

  • Foot Pump with hand release for lift

Options

  • Safety skirting
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number PDFL660
Product Name Portable Double Scissor Lift
Tires Solid
Capacity 660 lbs (299 kg)
Lift Travel 45 inch (1153 mm)
Width 20 inch (521 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A45 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Carousel & Order Picking Lift - CFC-2060 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 60 inch (1524 mm)
View Details