Econo Lift Limited Datasheets for Tilt Tables
Tilt tables are designed to tilt so that material can be completely removed from them.
Tilt Tables: Learn more
| Product Name | Notes |
|---|---|
| Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Lowered height 15” Travel 24” Front retaining lip 8” high (standard) Power supply air Pedestal Mounted Hand Control (up/down valve) Covered... | |
| Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Front retaining lip 8” high (standard) Safety Restraining chain Maintenance Bar Lowered height 9” Power supply air Pedestal Mounted Hand Control... | |
| Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt angle 0-30/45 degrees Lowered height 12” Travel 24”, 36”, 42” front retaining lip... | |
| Tilt Angle 0-45° Safety Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table Floor... | |
| Tilt angle 0-45 degrees (standard) Front retaining lip 8” high (standard) Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Hold down tabs... | |
| Tilt Angle 0-90 degrees Safety Velocity fuse on each cylinder to eliminate collapsing due to hose failure Maximum reach in tilted position to end of back plate - 30” Power... | |
| Travel 30”, 38” Tilt angle 0-45° Safety Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure Hold down tabs on all four corners Lowered Height... |