Econo Lift Limited Light Duty Portable Lift PB24-10

Description
Platform Sizes 24” wide x 36” long 24” wide x 48” long Base sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered height 9 1/4” Safety Velocity fuse on all cylinders Power supplies Foot Pump - manually powers lifts, foot release for controlled lowering. D/C Battery Hand Held Pendant c/w built-in 12 volt 6 amp charger Maintenance Hinged top, easy access to power unit and cylinders Self lubricated bushings on all pivot points Options Oversized platforms Rotating tops Bellow safety skirting
Datasheet
Description
Platform Sizes 24” wide x 36” long 24” wide x 48” long Base sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered height 9 1/4” Safety Velocity fuse on all cylinders Power supplies Foot Pump - manually powers lifts, foot release for controlled lowering. D/C Battery Hand Held Pendant c/w built-in 12 volt 6 amp charger Maintenance Hinged top, easy access to power unit and cylinders Self lubricated bushings on all pivot points Options Oversized platforms Rotating tops Bellow safety skirting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Portable Lift - PB24-10 - Econo Lift Limited
Mississauga, Ontario, Canada
Light Duty Portable Lift
PB24-10
Light Duty Portable Lift PB24-10
Platform Sizes 24” wide x 36” long 24” wide x 48” long Base sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered height 9 1/4” Safety Velocity fuse on all cylinders Power supplies Foot Pump - manually powers lifts, foot release for controlled lowering. D/C Battery Hand Held Pendant c/w built-in 12 volt 6 amp charger Maintenance Hinged top, easy access to power unit and cylinders Self lubricated bushings on all pivot points Options Oversized platforms Rotating tops Bellow safety skirting

Platform Sizes

  • 24” wide x 36” long
  • 24” wide x 48” long

Base sizes

  • 24” wide x 36” long
  • 24” wide x 48” long

Travel

  • 24” & 36”

Lowered height

  • 9 1/4”

Safety

  • Velocity fuse on all cylinders

Power supplies
Foot Pump - manually
powers lifts, foot release
for controlled lowering.
D/C Battery
Hand Held Pendant
c/w built-in 12 volt
6 amp charger

Maintenance

  • Hinged top, easy access to power unit and cylinders
  • Self lubricated bushings on all pivot points

Options

  • Oversized platforms
  • Rotating tops
  • Bellow safety skirting
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number PB24-10
Product Name Light Duty Portable Lift
Features Rotating (optional feature)
Tires Solid
Capacity 1000 lbs (454 kg)
Lift Travel 24 inch (610 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Spring Actuated Lift Table - ATEWDL-2024 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - F23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details