Econo Lift Limited Datasheets for Dock Lifts
Dock lifts are platforms used to raise and lower material, personnel and workpieces for loading and positioning.
Dock Lifts: Learn more
| Product Name | Notes |
|---|---|
| Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” | |
| Platform/base Sizes 72” wide x 96” long diamond tread plate Travel 54 Lowered height 6” Safety Velocity fuse on all cylinders Pressure compensated flow divider Safety chain across both ends... | |
| Platform Checker plate Split plate 18” high x 68” wide Base sizes Standard 67”,68, 89” wide x 92”,93”,114, 138” long Travel 59” Lowered height of loading dock Consult chart Power... | |
| Travel 38”, 60” Safety Velocity fuse on each cylinder to prevent tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table Floor... |