Econo Lift Limited Datasheets for Turntables
Turntables are horizontal, rotatable mechanisms for transferring objects between conveyors that are in angular relation to one another.
Turntables: Learn more
| Product Name | Notes |
|---|---|
| Bearings 1 1/2” diameter Sealed ball bearing type Rotation 360 degrees Angle 1 1/2” x 1 1/2” x 1/4” Low height 2 1/2” Options Spring loaded pin detent Larger/smaller dia. | |
| Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms |