Econo Lift Limited Double Scissor Lift 3DSL48-40

Description
Platform Sizes 24” wide x 36” long to 72” wide x 72” long Base sizes Standard 24”,36”,48” wide x 36”,48” long travel 48”, 72” vertical travel Lowered heights 12”, 18” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rodwith polyurethane seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p.and three phase 1-1/2 h.p. hand or foot operated standard
Datasheet
Description
Platform Sizes 24” wide x 36” long to 72” wide x 72” long Base sizes Standard 24”,36”,48” wide x 36”,48” long travel 48”, 72” vertical travel Lowered heights 12”, 18” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rodwith polyurethane seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p.and three phase 1-1/2 h.p. hand or foot operated standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Scissor Lift - 3DSL48-40 - Econo Lift Limited
Mississauga, Ontario, Canada
Double Scissor Lift
3DSL48-40
Double Scissor Lift 3DSL48-40
Platform Sizes 24” wide x 36” long to 72” wide x 72” long Base sizes Standard 24”,36”,48” wide x 36”,48” long travel 48”, 72” vertical travel Lowered heights 12”, 18” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rodwith polyurethane seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p.and three phase 1-1/2 h.p. hand or foot operated standard

Platform Sizes

  • 24” wide x 36” long to 72” wide x 72” long

Base sizes

  • Standard 24”,36”,48” wide x 36”,48” long travel
  • 48”, 72” vertical travel

Lowered heights

  • 12”, 18”

Safety

  • Velocity fuse is standard on each cylinder
  • Heavy duty hydraulic cylinders - chrome plated rodwith polyurethane seals

Power supplies
A/C 110/1/60 volt (standard)
Hand or foot operated
A/C 460/575/3/60 volt (opt.)
Hand or foot operated
Air/Hydraulic
Foot operated (standard)
Hand operated (optional)

  • Internally mounted
  • Easily accessible for maintenance or repair
  • Motors - Single phase 1 h.p.and three phase 1-1/2 h.p. hand or foot operated standard
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number 3DSL48-40
Product Name Double Scissor Lift
Features Rotating (optional feature)
Capacity 4000 lbs (1814 kg)
Lift Travel 48 inch (1219 mm)
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 1055 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 5000 lbs (2268 kg)
Lift Travel 53 inch (1346 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - A13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details