Econo Lift Limited Heavy Duty Lift Table 3HD36-100

Description
Platform Sizes 36” wide x 48” long to 72” wide x 96” long base sizes Standard 36”,48” wide x 48”,60”,72” long Travel 36”,42”,48” vertical travel Lowered height 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power Supplies A/C 220-460/3/60 volt & 575/3/60 volt Hand or foot operated (standard) Easily accessible for maintenance or repair Motors - Three phase 3 h.p. hand or foot operated (standard) Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points o Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Conveyor tops, Ball transfer tops Bellow safety skirting Safety tape switch Semi-portable Portable Fork pockets
Datasheet
Description
Platform Sizes 36” wide x 48” long to 72” wide x 96” long base sizes Standard 36”,48” wide x 48”,60”,72” long Travel 36”,42”,48” vertical travel Lowered height 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power Supplies A/C 220-460/3/60 volt & 575/3/60 volt Hand or foot operated (standard) Easily accessible for maintenance or repair Motors - Three phase 3 h.p. hand or foot operated (standard) Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points o Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Conveyor tops, Ball transfer tops Bellow safety skirting Safety tape switch Semi-portable Portable Fork pockets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Lift Table - 3HD36-100 - Econo Lift Limited
Mississauga, Ontario, Canada
Heavy Duty Lift Table
3HD36-100
Heavy Duty Lift Table 3HD36-100
Platform Sizes 36” wide x 48” long to 72” wide x 96” long base sizes Standard 36”,48” wide x 48”,60”,72” long Travel 36”,42”,48” vertical travel Lowered height 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power Supplies A/C 220-460/3/60 volt & 575/3/60 volt Hand or foot operated (standard) Easily accessible for maintenance or repair Motors - Three phase 3 h.p. hand or foot operated (standard) Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points o Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Conveyor tops, Ball transfer tops Bellow safety skirting Safety tape switch Semi-portable Portable Fork pockets

Platform Sizes

  • 36” wide x 48” long to 72” wide x 96” long

base sizes

  • Standard 36”,48” wide x 48”,60”,72” long

Travel

  • 36”,42”,48” vertical travel

Lowered height

  • 12”

Safety

  • Velocity fuse is standard on each cylinder
  • Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals

Power Supplies
A/C 220-460/3/60 volt & 575/3/60 volt
Hand or foot operated (standard)

  • Easily accessible for maintenance or repair
  • Motors - Three phase 3 h.p. hand or foot operated (standard)

Maintenance

  • Hinged table top provides easy access to power unit and cylinders
  • Self lubricated bronze bushings on all wear points o

Options

  • Oversized platforms
  • Beveled edges for pit mounting
  • Eye-bolts for pit mounting
  • Rotating tops - spring detents - manual detents
  • Conveyor tops,
  • Ball transfer tops
  • Bellow safety skirting
  • Safety tape switch
  • Semi-portable
  • Portable
  • Fork pockets
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number 3HD36-100
Product Name Heavy Duty Lift Table
Features Rotating (optional feature)
Capacity 10000 lbs (4535 kg)
Lift Travel 36 inch (914 mm)
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - A45 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details