Aalborg Instruments Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Page: 1 2 3 4 5
Product Name Notes
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize...
Design Features Flow meters for liquid flow applications Jewel bearings allow for very low minimum flow rates Easy to install and operate Mounted horizontally or vertically Only one moving part...
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow...
Design Features Supports up to 23 Engineering Units (including one User Defined) Two programmable Totalizers (main and pilot) indicate total liquid volume Programmable High and low Flow Alarm limits with...
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes...

<< Prev Next >>