Aalborg Instruments Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Design Features Fluids contact PTFE and PCTFE only One PTFE o-ring Simplicity, only six components | |
| A line of electronic two-way metering needle valves is presented. High precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard... | |
| PROP SOL VLV [QMAX 100 SLPM AIR; 2850 ML/MIN H2O] 316/416 SS VITON-A 1/4" COMPR FTG AALBORG | |
| PROP SOL VLV [QMAX 13 SLPM AIR; 400 ML/MIN H2O] 316/416 SS VITON-A 1/4" COMPR FTG AALBORG | |
| PROP SOL VLV [QMAX 21.5 SLPM AIR; 700 ML/MIN H2O] 316/416 SS VITON-A 1/4" COMPR FTG AALBORG | |
| PROP SOL VLV [QMAX 25 SLPM AIR; 850 ML/MIN H2O] 316/416 SS VITON-A 1/4" COMPR FTG AALBORG | |
| PROP SOL VLV [QMAX 3.5 SLPM AIR; 125 ML/MIN H2O] 316/416 SS VITON-A 1/8" COMPR FTG AALBORG |