Aalborg Instruments Six Channel Flow Tube Meter P66A1B*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Six Channel Flow Tube Meter - P66A1B*2 - Aalborg Instruments
Orangeburg, NY, USA
Six Channel Flow Tube Meter
P66A1B*2
Six Channel Flow Tube Meter P66A1B*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P66A1B*2
Product Name Six Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Corrosion and UV Resistant PVC Calibration Column - CC4000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details
Flow Sensors - 5113965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Turbine
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Electromagnetic Flow Meters, SPI Mag - Ideal for Clean or Dirty Water Flow Measurement, SPI3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter; Velocity Flow Meter
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Approvals ATEX
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details