Aalborg Instruments Single Tube Flow Meter S11B6B*0

Description
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting interchangeable flow tubes and floats
Description
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting interchangeable flow tubes and floats
Datasheet
Datasheet Summary
Powered by GS/AI

The Single Tube Flow Meter model S11B6B*0 from Aalborg Instruments features a TUBELOK,Ñ¢ design that simplifies the installation and replacement of flow tubes. It is suitable for applications requiring frequent tube changes, such as cleaning or using multiple flow tubes with a single meter case. The meter offers a standard accuracy of ±2% full scale and an optional calibrated accuracy of ±1% full scale, with a repeatability of ±0.25%. The flow meter can handle a useful flow range of 10:1 with one float and better than 20:1 with two floats. It is constructed with heavy-walled borosilicate glass flow tubes and offers various materials for floats, including glass, sapphire, and stainless steel. The maximum operating temperature is 250 °F (121 °C) and the maximum pressure is 200 psig (13.8 bars). Built-in valve options include needle valves and high precision metering valves, with configurations available for both gas and liquid applications. The meter is designed for easy panel or bench mounting and includes features such as rib-guided metering tubes and a magnifier lens for enhanced reading resolution. The connections are 1/8" NPT female, with optional fittings available.

Datasheet Summary
Powered by GS/AI

The Single Tube Flow Meter model S11B6B*0 from Aalborg Instruments features a TUBELOK,Ñ¢ design that simplifies the installation and replacement of flow tubes. It is suitable for applications requiring frequent tube changes, such as cleaning or using multiple flow tubes with a single meter case. The meter offers a standard accuracy of ±2% full scale and an optional calibrated accuracy of ±1% full scale, with a repeatability of ±0.25%. The flow meter can handle a useful flow range of 10:1 with one float and better than 20:1 with two floats. It is constructed with heavy-walled borosilicate glass flow tubes and offers various materials for floats, including glass, sapphire, and stainless steel. The maximum operating temperature is 250 °F (121 °C) and the maximum pressure is 200 psig (13.8 bars). Built-in valve options include needle valves and high precision metering valves, with configurations available for both gas and liquid applications. The meter is designed for easy panel or bench mounting and includes features such as rib-guided metering tubes and a magnifier lens for enhanced reading resolution. The connections are 1/8" NPT female, with optional fittings available.

Suppliers

Company
Product
Description
Supplier Links
Single Tube Flow Meter - S11B6B*0 - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Flow Meter
S11B6B*0
Single Tube Flow Meter S11B6B*0
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting interchangeable flow tubes and floats

Design Features

  • TUBELOK™ design simplifies installation and replacement of tubes
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
  • interchangeable flow tubes and floats
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number S11B6B*0
Product Name Single Tube Flow Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data