Aalborg Instruments PTFE-Glass Rotameter T11T1-TA0A-044-40-GL

Description
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet
Description
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTFE-Glass Rotameter - T11T1-TA0A-044-40-GL - Aalborg Instruments
Orangeburg, NY, USA
PTFE-Glass Rotameter
T11T1-TA0A-044-40-GL
PTFE-Glass Rotameter T11T1-TA0A-044-40-GL
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.

Design Features

  • constructed of inert materials:
  • chemically inert wetted parts
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
  • interchangeability of flowtubes and floats
  • conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number T11T1-TA0A-044-40-GL
Product Name PTFE-Glass Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 150 F (? to 66 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data