Aalborg Instruments Single Tube Flow Meter S11B4B*0

Description
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting interchangeable flow tubes and floats
Datasheet
Description
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting interchangeable flow tubes and floats
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Tube Flow Meter - S11B4B*0 - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Flow Meter
S11B4B*0
Single Tube Flow Meter S11B4B*0
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting interchangeable flow tubes and floats

Design Features

  • TUBELOK™ design simplifies installation and replacement of tubes
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
  • interchangeable flow tubes and floats
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number S11B4B*0
Product Name Single Tube Flow Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Water Flow Meters - InnovaSonic® 203 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Programmable; Recorder / Totalizer Functions
Approvals CE, ISO 9001
View Details
Corrosion and UV Resistant PVC Calibration Column - CC4000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details
Flow Sensors - 5114772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0212 to 0.3531 SCFM (0.0360 to 0.6002 m³/hr)
View Details
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI750 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details