Aalborg Instruments Six Channel Flow Tube Meter P61S5B*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Six Channel Flow Tube Meter, model P61S5B*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It offers interchangeable flow tubes and floats, allowing for customization based on specific flow requirements. The meter can be equipped with built-in needle valves or high precision metering valves, providing flexibility in flow control. It supports a maximum operating pressure of 200 psig and a maximum temperature of 250 °F. The construction includes heavy-walled borosilicate glass flow tubes and a choice of mounting fittings in aluminum, brass, or stainless steel, ensuring chemical compatibility. With a standard accuracy of ±2% full scale and an optional calibrated accuracy of ±1% full scale, the meter is suitable for applications requiring reliable flow measurement. The design also includes features to minimize parallax and eye fatigue, making it user-friendly. The panel mounting style can be converted to bench mounting with an optional acrylic tripod.

Datasheet Summary
Powered by GS/AI

The Six Channel Flow Tube Meter, model P61S5B*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It offers interchangeable flow tubes and floats, allowing for customization based on specific flow requirements. The meter can be equipped with built-in needle valves or high precision metering valves, providing flexibility in flow control. It supports a maximum operating pressure of 200 psig and a maximum temperature of 250 °F. The construction includes heavy-walled borosilicate glass flow tubes and a choice of mounting fittings in aluminum, brass, or stainless steel, ensuring chemical compatibility. With a standard accuracy of ±2% full scale and an optional calibrated accuracy of ±1% full scale, the meter is suitable for applications requiring reliable flow measurement. The design also includes features to minimize parallax and eye fatigue, making it user-friendly. The panel mounting style can be converted to bench mounting with an optional acrylic tripod.

Suppliers

Company
Product
Description
Supplier Links
Six Channel Flow Tube Meter - P61S5B*2 - Aalborg Instruments
Orangeburg, NY, USA
Six Channel Flow Tube Meter
P61S5B*2
Six Channel Flow Tube Meter P61S5B*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P61S5B*2
Product Name Six Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data