Aalborg Instruments Datasheets for Flow Controllers
Flow controllers monitor and maintain flow-rate variables, typically in process applications.
Flow Controllers: Learn more
| Product Name | Notes |
|---|---|
| Design Features digital and analog modes operate programmable flow configurations available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm maximum pressure of 1000 psig... | |
| Design Features Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large... | |
| Design Features rigid metallic construction available flow ranges starting from 0 to 10 sccm up to 0 to 1000 slpm maximum pressure of 1000 psig (70 bars) leak integrity 1... | |
| In AFC mass flow controllers the combined gas streams flow through a proportionating electromagnetic valve with an appropriately selected orifice. The closed loop control circuit continuously monitors the mass flow... | |
| Microprocessor driven digital Command Modules are used in conjunction with any analog or digital mass flow meters or controllers with 0-5 Vdc input /output signals. One, two, three and four... |