Aalborg Instruments Six Channel Flow Tube Meter P66S5T*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Six Channel Flow Tube Meter - P66S5T*1 - Aalborg Instruments
Orangeburg, NY, USA
Six Channel Flow Tube Meter
P66S5T*1
Six Channel Flow Tube Meter P66S5T*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P66S5T*1
Product Name Six Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 2691937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Vortex (Shedding) Meter
Process Media Type Liquid; Gas
Gas Volumetric Flow Rate 0.0035 to 35.31 SCFM (0.0060 to 60.02 m³/hr)
View Details
Thermowell Sensing Flow Switch For Air Or Liquids - AS-FS - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Approvals ISO9001, AS9100
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
NW/NW-P Instantaneous Flow-rate/ Integrating Flow Volume Flowmeter -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
View Details
Dura Mag™ 10
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details