Aalborg Instruments Six Channel Flow Tube Meter P61S3E*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Six Channel Flow Tube Meter - P61S3E*1 - Aalborg Instruments
Orangeburg, NY, USA
Six Channel Flow Tube Meter
P61S3E*1
Six Channel Flow Tube Meter P61S3E*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P61S3E*1
Product Name Six Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTIGER | VOLUBOTTLE - combined-gravity-pump-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 264.00 GPM (1000 L/min)
View Details
Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Flow transmitter - SFTE-10U-M5F-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
2 suppliers
Flow Sensors - 1980705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.94 SCFM (0.3001 to 3.3 m³/hr)
Pipe Diameter 0.75 inch (19.05 mm)
View Details